ETSI - ETS 300 394-4-3
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 3: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station (MS) Repeater Type 1
| Organization: | ETSI |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 45 |
scope:
ETS 300 394-4 contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. This ETS is divided into several parts, each one dealing with a stack of protocols which includes layer 3 and layer 2 protocols. This present part 4-3 deals with TSS&TP for a Direct Mode MS operating with a type 1 Repeater (MS-REP 1) Air Interface protocol, while part 4-1 deals with TSS&TP for DM MS to MS protocol and part 4-4 deals with type 1 repeater (DM-REP1) Air Interface protocol.
Testing of security features is outside the scope of this ETS.
The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.
The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4], as well as the ETSI methodology for conformance testing, ETS 300 406 [5], are used as the basis for the test methodology.
Document History