DS/HD 630.3.1 S3

Low-voltage fuses - Part 3-1: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Sections I to IV

inactive, Most Current
Organization: DS
Publication Date: 7 April 2003
Status: inactive
Page Count: 134
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Fuses for use by unskilled persons according to the following section shall comply with all subclauses of: IEC 60269-1: Low-voltage fuses - Part 1: General requirements IEC 60269-3: Low-voltage fuses - Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) and shall comply with the requirements laid down in the relevant sections. This standard is devided into four sections, each dealing with a specific examples of standardized fuses: Section I: D-type fuses (fuse-links and fuse-holders) Section II: Cylindrical fuses: Type A Type B Type C Section III: Pin-type fuses Section IV: Cylindrical fuse-links (primarily used in plugs).

Document History

DS/HD 630.3.1 S3
April 7, 2003
Low-voltage fuses - Part 3-1: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) - Sections I to IV
Fuses for use by unskilled persons according to the following section shall comply with all subclauses of: IEC 60269-1: Low-voltage fuses - Part 1: General requirements IEC 60269-3: Low-voltage fuses...
December 23, 1997
Low-voltage fuses - Part 3-1: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household and similar applications) Sections I to IV
Gives a comprehensive description of the mechanical and electrical characteristics of these fuses and of the relevant tests. Describes six types of standardized fuses; D type fuses; cylindrical fuses...
Advertisement