DS/EN 644
Paper - Untrimmed sizes - Primary range and supplementary range designation and tolerances - Expression of direction of manufacture
inactive
| Organization: | DS |
| Publication Date: | 13 January 1994 |
| Status: | inactive |
| ICS Code (Paper and board): | 85.060 |
scope:
This standard specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A Series of sizes as given in EN 20216:1990, and establishes a system of designation of untrimmed sizes. This European Standard also specifies the method of expression of direction of manufacture of untrimmed sizes.
Document History
August 16, 1999
Paper - Untrimmed sizes - Primary range and supplementary range designation and tolerances, expression of direction of manufacture
This standard specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A Series of sizes as given in EN 20216 and establishes a...
DS/EN 644
January 13, 1994
Paper - Untrimmed sizes - Primary range and supplementary range designation and tolerances - Expression of direction of manufacture
This standard specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A Series of sizes as given in EN 20216:1990, and...