NPFC - MIL-T-24107

TUBE, COPPER (SEAMLESS) (COPPER ALLOY NUMBERS C10100, C10200, C10300, C10800, C12000, C12200, AND C14200)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 16 October 1987
Status: active
Page Count: 14
scope:

This specification covers seamless copper tube with standard pipe size outside diameters (od), including some intermediate nonstandard sizes. Drawn-temper tubes may be used with brazed or solder type fittings. Annealed-temper tubes may be used with flared, flanged, soldered, or brazed fittings.

intended Use:

Seamless copper tube covered by this specification is intended for general use on board ship with flanges and soldered, brazed, or flared fittings when straight and not threaded. When bending or... View More

Document History

December 23, 2020
TUBE, COPPER (SEAMLESS) (COPPER ALLOY NUMBERS C10100, C10200, C10300, C10800, C12000, C12200, AND C14200)
A description is not available for this item.
MIL-T-24107
October 16, 1987
TUBE, COPPER (SEAMLESS) (COPPER ALLOY NUMBERS C10100, C10200, C10300, C10800, C12000, C12200, AND C14200)
Seamless copper tube covered by this specification is intended for general use on board ship with flanges and soldered, brazed, or flared fittings when straight and not threaded. When bending or...
May 7, 1976
TUBE, COPPER (SEAMLESS) (COPPER ALLOY NUMBERS C10100, C10200, C10300, C10800, C12000, C12200, AND C14200)
This specification covers seamless copper tube with standard pipe size outside diameter, including some other intermediate non-standard sizes. Drawn-temper tubes can be used with brazed and...
March 10, 1965
TUBE, COPPER (SEAMLESS) (COPPER ALLOY NUMBERS C10100, C10200, C10300, C10800, C12000, C12200, AND C14200)
Seamless copper tube covered by this specificûtion is intended for general use aboard ship with flanges and soldered, brazed, or flared fittings when straight and not threaded. When bending or...

References

Advertisement