NPFC - MIL-F-8815/7
FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEGREES TO +275 DEGREES F, 0.5 TO 12.0 GPM
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 29 September 1972 |
| Status: | inactive |
| Page Count: | 4 |
Document History
July 22, 2019
Filter Elements, Noncleanable, Fluid Pressure, Hydraulic Line, 3000 PSI, 5 Micron Absolute, -65 Degree to +275 Degree Fahrenheit, 0.5 to 12.0 GPM
A description is not available for this item.
September 24, 1991
FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEGREES TO +275 DEGREES F, 0.5 TO 12.0 GPM
A description is not available for this item.
September 27, 1976
FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEGREES TO +275 DEGREES F, 0.5 TO 12.0 GPM
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete requirements for procuring the filter element described herein shall consist of this...
November 2, 1973
FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEGREES TO +275 DEGREES F, 0.5 TO 12.0 GPM
A description is not available for this item.
MIL-F-8815/7
September 29, 1972
FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEGREES TO +275 DEGREES F, 0.5 TO 12.0 GPM
A description is not available for this item.