FORD S-M2G4667-B
ADHESIVE, TWO-COMPONENT, EPOXY-BASE
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 November 1994 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a solvent free, two component, epoxy resin base cold and heat curing type adhesive. It consists of Component A (Resin) and Component B (Hardener) which are delivered separately, and are intimately mixed just prior to application.
Document History
February 17, 2003
ADHESIVE, TWO-COMPONENT, EPOXY-BASE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a solvent free, two component, epoxy resin base cold and heat curing type adhesive. It consists of Component A (Resin) and Component B...
FORD S-M2G4667-B
November 28, 1994
ADHESIVE, TWO-COMPONENT, EPOXY-BASE
1. SCOPE The material defined by this specification is a solvent free, two component, epoxy resin base cold and heat curing type adhesive. It consists of Component A (Resin) and Component B...