NPFC - MS 24229
KNOB-CONTROL, PLASTIC (ILLUMINATED)
| Organization: | NPFC |
| Publication Date: | 4 September 1958 |
| Status: | active |
| Page Count: | 1 |
scope:
MATERIAL: KNOB; TRANSPARENT PLASTIC SPEC. MIL-P-3416, TYPE OH-1.
INSERT; BRASS PER SPEC. QQ-B-626, COMP 22 HARD.
FINISH: INSERT AND SET SCREW; CAD, PLATE SPEC. GQ-P-416, TYPE II, CL A THE ENTIRE OUTER SURFACE OF THE KNOB, EXCEPT FOR .031 WHITE LINE AND MOUNTING END WHICH SHALL BE HIGHLY POLISHED, SHALL BE A LUSTERLESS GREY, COLOR CONFORMING TO COLOR NO. 36231. IN ACCORDANCE WITH FED. STD 595. FINISH DULL BREAK ALL SHARP EDGES AND CORNERS.
DIMENSIONS IN INCHES UNLESS OTHERWISE SPECIFIED, TOLERANCES: DECIMALS ±016, ANGLES ±1°
ALL THREADS TO BE PER SPEC. MIL-S-7742.
THIS STANDARD TAKES PRECEDENCE OVER DOCUMENTS REFERENCED HEREIN.
ADHESION: PER MIL-K-25049
REFERENCED DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT ON DATE OF INVITATION FOR BIDS.
THE VALUE OF CONTRAST BETWEEN THE WHITE LINE AND GREY COATING SHALL BE NOT LESS THAN 2.5 AS DETERMINED IN SPEC. MIL-P-7788.
SET SCREW; TYPE III, STYLE 4, NO. 8-32 NC-3A IN ACCORDANCE WITH SPEC. FF-S-103 AND LOCKING ELEMENT IN ACCORDANCE WITH SPEC. MIL-F-18240, LENGTH TO SUIT. LOCKING ELEMENT TO ACCOMMODATE KNOB WITH OR WITHOUT ADAPTER MS24246-1.
TORQUE TEST: 25 POUND INCHES
THE KNOB SHALL BE MARKED FOR IDENTIFICATION IN ACCORDANCE WITH MIL-STD-130.
THE INTERNAL PLASTIC STRUCTURE SHOULD BE DESIGNED TO ENHANCE UNIFORMITY OF BRIGHTNESS AND MARKING. NOTICE: When Government drawings, specifications, or other data are used for any purpose other than in connection with a definitely related Government procurement operation, the United States Government hereby incurs no responsibility, nor any obligation whatsoever: and the fact that the Government may have formulated, furnished, or in any way supplied the said drawings, specifications, or other data is not to be regarded by implication or otherwise in any manner licensing the holder or any other person or corporation, or conveying any rights or permission to manufacture, use, or sell any patented invention that may in any way be related thereto.
Document History