ISO 8503-4
Preparation of Steel Substrates Before Application of Paints and Related Products - Surface Roughness Characteristics of Blast-Cleaned Steel Substrates - Part 4: Method for the Calibration of ISO Surface Profile Comparators and for the Determination of Surface Profile - Stylus Instrument Procedure
| Organization: | ISO |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
Scope and field of application
This part of ISO 8503 specifies the stylus instrument and describes the procedure for calibrating ISO surface profile comparators complying with the requirements of ISO 8503-l.
This part of ISO 8503 is also applicable to the determination of the surface profile, within the range qs = 20 to 200 pm, of essentially planar blast-cleaned steel. The determination may be carried out on a representative section of the blast-cleaned surface or, if direct observation of the surface is not feasible, on a replica of the surface (see annex C).
NOTE - Where appropriate, this procedure may be used for assessing the roughness profile of other abrasive blast-cleaned substrates.
An alternative procedure is described in ISO 8503-3.
Document History