DS/IEC 61241-4

Electrical apparatus for use in presence of combustible dust - Part 4: Type of protection "pD"

inactive, Most Current
Organization: DS
Publication Date: 8 June 2001
Status: inactive
Page Count: 30
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of 61241, gives requirements on the design, construction, testing and marking of electrical apparatus for use in combustible dust atmospheres in which a protective gas (air or inert gas) maintained at a pressure above that of the external atmosphere, is used to prevent the entry of dust which might otherwise lead to the formation of a combustible mixture within enclosures which do not contain a source of combustible dust. This standard contains the specific requirements for the construction and testing, including protective requirements that apply to electrical apparatus with type of protection pressurization "pD" intented for use in potentially combustible dust atmospheres. This standard includes the requirements for the construction of the enclosure and its associated components, including, if any, the inlet and outlet ducts for the protective gas, and for the safety provisions and devices necessary to ensure that pressurization is established and maintained for type of protection pressurization "pD". Requirements for pressurized enclosures with an internal sources of dust release are not included in this standard. This standard does not cover the requirements for pressurized rooms with or without internal sources of dust release. This standard does not apply to dusts of explosives which do not require atmospheric oxygen for combustion or to pyrophoric substances. This standard does not cover combined gas and dust hazard. Those requirements are under consideration. The requirements contained in this standard are supplementary to those in IEC 61241-1-1.

Document History

DS/IEC 61241-4
June 8, 2001
Electrical apparatus for use in presence of combustible dust - Part 4: Type of protection "pD"
This part of 61241, gives requirements on the design, construction, testing and marking of electrical apparatus for use in combustible dust atmospheres in which a protective gas (air or inert gas)...
Advertisement