NASA - GSFC-S-311-P-18

THERMISTOR, (THERMALLY SENSITIVE RESISTOR), INSULATED AND UNINSULATED, NEGATIVE TEMPERATURE COEFFICIENT, SPECIFICATION FOR

inactive
Buy Now
Organization: NASA
Publication Date: 12 May 1995
Status: inactive
Page Count: 17
scope:

This specification covers the procurement requirements for thermal resistors (thermistors) with insulated or uninsulated leads. These devices are intended to be used for temperature compensation, control, and/or measurement over the specified temperature range during extended flight in space.

Document History

February 23, 2016
Thermistor, (Thermally Sensitive Resistor), Insulated and Uninsulated, Negative Temperature Coefficient, Specification for
Scope. This specification covers the procurement requirements for thermal resistors (thermistors) with insulated or uninsulated leads. These devices are intended to be used for temperature...
April 25, 2013
THERMISTOR, (THERMALLY SENSITIVE RESISTOR), INSULATED AND UNINSULATED, NEGATIVE TEMPERATURE COEFFICIENT, SPECIFICATION FOR
This specification covers the procurement requirements for thermal resistors (thermistors) with insulated or uninsulated leads. These devices are intended to be used for temperature compensation,...
July 15, 2011
THERMISTOR, (THERMALLY SENSITIVE RESISTOR), INSULATED AND UNINSULATED, NEGATIVE TEMPERATURE COEFFICIENT, SPECIFICATION FOR
This specification covers the procurement requirements for thermal resistors (thermistors) with insulated or uninsulated leads. These devices are intended to be used for temperature compensation,...
GSFC-S-311-P-18
May 12, 1995
THERMISTOR, (THERMALLY SENSITIVE RESISTOR), INSULATED AND UNINSULATED, NEGATIVE TEMPERATURE COEFFICIENT, SPECIFICATION FOR
This specification covers the procurement requirements for thermal resistors (thermistors) with insulated or uninsulated leads. These devices are intended to be used for temperature compensation,...
June 12, 1991
THERMISTOR, (THERMALLY SENSITIVE RESISTOR), INSULATED AND UNINSULATED, NEGATIVE TEMPERATURE COEFFICIENT, SPECIFICATION FOR
A description is not available for this item.
June 1, 1980
THERMISTOR, (THERMALLY SENSITIVE RESISTOR), INSULATED AND UNINSULATED, NEGATIVE TEMPERATURE COEFFICIENT, SPECIFICATION FOR
A description is not available for this item.

References

Advertisement