DS/EN 301152-2 V1.2.2

Intelligent Network (IN); IN Capability Set 1 (CS1) extension; Intelligent Network Application Protocol (INAP); Customized Applications for Mobile network EnhancedLogic (CAMEL); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 30 March 1999
Status: active
ICS Code (Telecommunication systems in general): 33.040.01
scope:

This second part of EN 301 152 provides the Implementation Conformance Statement (ICS) proforma for the core Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 1 (CS1) defined in ETS 300 374-1 [2] extended by the Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 1 (CS1) extension defined in EN 301 152-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4]. ETS 300 374-2 [8] was taken as an editorial basis for the present document. Enhancements and modifications in respect to EN 301 152-1 [1] are covered by appropriate updates of existing tables or by new tables. For the CAMEL capability only a restricted subset of the protocol aspects of ETS 300 374-1 [2] is necessary. These restrictions are covered in the present document too.

Document History

DS/EN 301152-2 V1.2.2
March 30, 1999
Intelligent Network (IN); IN Capability Set 1 (CS1) extension; Intelligent Network Application Protocol (INAP); Customized Applications for Mobile network EnhancedLogic (CAMEL); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
This second part of EN 301 152 provides the Implementation Conformance Statement (ICS) proforma for the core Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set...
Advertisement