DS/ISO/IEC 9506-1

Manufacturing message specification, MMS - Part 1: Service definition

inactive, Most Current
Organization: DS
Publication Date: 7 February 1991
Status: inactive
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The Manufacturing Message Specification is an application layer Standard designed to support messaging communications to and from programmable devices in a Computer Integrated Manufacturing (CIM) environment. This Standard defines the Manufacturing Message Specification within the OSI application layer. This part of the Standard does not specify individual implementations or products, nor does it constrain the implementation of entities and interfaces within a computer system.

Document History

DS/ISO/IEC 9506-1
February 7, 1991
Manufacturing message specification, MMS - Part 1: Service definition
The Manufacturing Message Specification is an application layer Standard designed to support messaging communications to and from programmable devices in a Computer Integrated Manufacturing (CIM)...
Advertisement