ASTM F987

Standard Specification for Portable Intermediate Flush Deck Stanchion

inactive
Buy Now
Organization: ASTM
Publication Date: 15 March 1993
Status: inactive
Page Count: 4
ICS Code (Hulls and their structure elements): 47.020.10
scope:

1. Scope

1.1 This specification covers the design, construction, and installation of intermediate portable flush deck stanchions.

1.2 Stanchions shall be used on interior and exterior decks, to provide temporary protection to minimize the danger of personnel falling overboard or to a lower level in the ship in areas where the installation of a fixed system would interfere with vessel operations.

1.3 Stanchions may be used with ⅜-in. (9.5-mm) galvanized close link chain or wire rope lifelines 9/16-in. (14-mm) top course, 7/16-in. (11-mm) lower courses.

1.4 This standard covers only the stanchions and does not cover requirements for the chain or wire rope lines to be supported by the stanchion.

1.5 The values stated in inch-pound units are to be regarded as the standard.

Document History

March 1, 2004
Standard Specification for Portable Intermediate Flush Deck Stanchion
This specification covers the design, construction, and installation of intermediate portable flush deck stanchions. Intermediate stanchion is defined as any stanchion that is not an end or corner...
March 1, 2004
Standard Specification for Portable Intermediate Flush Deck Stanchion
This specification covers the design, construction, and installation of intermediate portable flush deck stanchions. Intermediate stanchion is defined as any stanchion that is not an end or corner...
March 1, 2004
Standard Specification for Portable Intermediate Flush Deck Stanchion
This specification covers the design, construction, and installation of intermediate portable flush deck stanchions. Intermediate stanchion is defined as any stanchion that is not an end or corner...
March 1, 2004
Standard Specification for Portable Intermediate Flush Deck Stanchion
This specification covers the design, construction, and installation of intermediate portable flush deck stanchions. Intermediate stanchion is defined as any stanchion that is not an end or corner...
ASTM F987
March 15, 1993
Standard Specification for Portable Intermediate Flush Deck Stanchion
1. Scope 1.1 This specification covers the design, construction, and installation of intermediate portable flush deck stanchions. 1.2 Stanchions shall be used on interior and exterior decks, to...
March 27, 1986
STANDARD SPECIFICATION FOR PORTABLE FLUSH DECK STANCHION
A description is not available for this item.

References

Advertisement