FORD WSS-M4D929-A3

POLYBUTYLENE TEREPHTHALATE, 30 % GLASS FILLED, INTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 4 February 2000
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a 30 % glass filled thermoplastic molding compound based on polybutylene terephthalate.

Document History

January 14, 2021
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% glass filled thermoplastic molding compound based on polybutylene terephthalate.
July 19, 2006
POLYBUTYLENE TEREPHTHALATE, 30 % GLASS FILLED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% glass filled thermoplastic molding compound based on polybutylene terephthalate.
FORD WSS-M4D929-A3
February 4, 2000
POLYBUTYLENE TEREPHTHALATE, 30 % GLASS FILLED, INTERIOR
1. SCOPE The material defined by this specification is a 30 % glass filled thermoplastic molding compound based on polybutylene terephthalate.

References

Advertisement