DS/EN 12795
Road transport and traffic telematics - Dedicated Short Range Communication (DSRC) - DSRC data link layer: medium access and logical link control
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 22 May 2003 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This european standard defines the data link layer of DSRC. It is positioned with respect to other related standards by the layers defined in OSI Basic Reference Model (EN ISO/IEC 7498-1) as adopted for DSRC.
Document History
DS/EN 12795
May 22, 2003
Road transport and traffic telematics - Dedicated Short Range Communication (DSRC) - DSRC data link layer: medium access and logical link control
This european standard defines the data link layer of DSRC. It is positioned with respect to other related standards by the layers defined in OSI Basic Reference Model (EN ISO/IEC 7498-1) as adopted...