NPFC - J-L-2744

LEADS, ELECTRICAL, ARC-WELDING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 31 December 1990
Status: active
Page Count: 8
scope:

This document covers extra flexible, single-conductor, electrical, arc-welding, leads with heavy-duty jacket suitable for use up to 600 volts.

Leads will be of the following sizes and grades, as specified (see 6.2):

Size 2 - No. 2 American Wire Gage (AWG) Size 1/0 - No. 1/0 AWG Size 2/0 - No. 2/0 AWG Grade A - Moderate-low temperature (oil/solvent resistant) Grade B - Low temperature (oil/solvent resistant) Grade C - Low temperature (non-oil/solvent resistant)

intended Use:

The leads covered by this specification are intended for use between an arc-welding power source and electrode holder, secondary leads on generator sets, portable lighting systems, trailing... View More

Document History

September 6, 2001
LEADS, ELECTRICAL, ARC-WELDING
A description is not available for this item.
J-L-2744
December 31, 1990
LEADS, ELECTRICAL, ARC-WELDING
This document covers extra flexible, single-conductor, electrical, arc-welding, leads with heavy-duty jacket suitable for use up to 600 volts. Leads will be of the following sizes and grades, as...

References

Advertisement