ISO 5774
Plastics Hoses, Textile-Reinforced, for Compressed Air - Specification
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
Document History
April 1, 2023
Plastics hoses — Textile-reinforced types for compressed-air applications — Specification
This document specifies the requirements for four types of flexible thermoplastic hose, textile reinforced, for compressed-air applications in the temperature range from −10 °C to +60 °C.
January 15, 2016
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
A description is not available for this item.
July 1, 2006
Plastics hoses Textile-reinforced types for compressed-air applications Specification
A description is not available for this item.
ISO 5774
August 1, 1997
Plastics Hoses, Textile-Reinforced, for Compressed Air - Specification
A description is not available for this item.
January 1, 1980
Plastics Hoses - Textile-Reinforced Thermoplastics Type for Compressed Air - Specification
A description is not available for this item.