DS/EN ISO 15465

Pipework - Stripwound metal hoses and hose assemblies

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 June 2004
Status: active
Page Count: 26
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for the design, manufacture and testing of four principal types of stripwound metal hose and hose assemblies, of which only one type is for pressure applications. The four are: single overlap, unpacked and packed; double overlap, unpacked and packed, the last of these having maximum allowable pressures of up to 40 bar. These hoses and hose assemblies may be supplied in nominal sizes from DN 6 to DN 500 and may operate at temperatures up to 600 °C dependent on materials of construction.

Document History

DS/EN ISO 15465
June 10, 2004
Pipework - Stripwound metal hoses and hose assemblies
This International Standard specifies the requirements for the design, manufacture and testing of four principal types of stripwound metal hose and hose assemblies, of which only one type is for...

References

Advertisement