NPFC - DOD-PRF-24574

LUBRICATING FLUID FOR LOW AND HIGH PRESSURE OXIDIZING GAS SYSTEMS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 29 September 1978
Status: active
Page Count: 13
scope:

This specification covers lubricating fluid for use in oxidizing gas systems, including oxygen and compressed air. The lubricating fluid is intended for use with oxygen systems at all pressures, and for air and oil-free nitrogen systems at pressures above 10,300 kilopascals (kPa) (1500 pounds per square inch (1b/in2)).

intended Use:

Type I lubricating fluid is intended for use where a moderate viscosity is required at operating temperatures from −46°C (−50°F) to 0°C (32°F), for example, as a crank-case lubricant... View More

Document History

March 9, 2021
Lubricating Fluid for Low and High Pressure Oxidizing Gas Mixtures
A description is not available for this item.
March 12, 1987
LUBRICATING FLUID FOR LOW AND HIGH PRESSURE OXIDIZING GAS MIXTURES
A description is not available for this item.
DOD-PRF-24574
September 29, 1978
LUBRICATING FLUID FOR LOW AND HIGH PRESSURE OXIDIZING GAS SYSTEMS
Type I lubricating fluid is intended for use where a moderate viscosity is required at operating temperatures from −46°C (−50°F) to 0°C (32°F), for example, as a crank-case lubricant in compressors...

References

Advertisement