ETSI - PRETS 300 396-8-3

Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 3: Gateway Air Interface (AI)

inactive
Organization: ETSI
Publication Date: 1 November 1998
Status: inactive
Page Count: 78
scope:

This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Direct Mode Operation (DMO) Gateway Air Interface (AI) protocol, defined in ETS 300 396-5 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [7] and ETS 300 406 [5].

Document History

June 1, 1999
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 3: Gateway Air Interface (AI)
A description is not available for this item.
March 1, 1999
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 3: Gateway Air Interface (AI)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Direct Mode Operation (DMO) Gateway Air Interface (AI)...
PRETS 300 396-8-3
November 1, 1998
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 3: Gateway Air Interface (AI)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Direct Mode Operation (DMO) Gateway Air Interface (AI)...

References

Advertisement