DLA - MIL-S-13949/10C

SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GI (WOVEN E-GLASS REINFORCEMENT, POLYIMIDE RESIN, HEAT RESISTANT, METAL CLAD OR UNCLAD)

inactive
Organization: DLA
Publication Date: 6 August 1993
Status: inactive
Page Count: 3
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-S-13949.

Document History

November 30, 1998
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GI (WOVEN E-GLASS REINFORCEMENT, POLYIMIDE RESIN, HEAT RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
August 1, 1997
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GI (WOVEN E-GLASS REINFORCEMENT, POLYIMIDE RESIN, HEAT RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
MIL-S-13949/10C
August 6, 1993
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GI (WOVEN E-GLASS REINFORCEMENT, POLYIMIDE RESIN, HEAT RESISTANT, METAL CLAD OR UNCLAD)
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
February 11, 1987
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GI (WOVEN E-GLASS REINFORCEMENT, POLYIMIDE RESIN, HEAT RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
January 25, 1982
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GI (WOVEN E-GLASS REINFORCEMENT, POLYIMIDE RESIN, HEAT RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
March 10, 1981
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GI (WOVEN E-GLASS REINFORCEMENT, POLYIMIDE RESIN, HEAT RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
September 10, 1976
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GI (WOVEN E-GLASS REINFORCEMENT, POLYIMIDE RESIN, HEAT RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
Advertisement