BSI - BS EN 61009-2-1

Residual Current Operated Circuit- Breakers with Integral Overcurrent Protection for Household and Similar Uses (RCBO'S) Part 2-1: Applicability of the General Rules to RCBO'S Functionally Independent of Line Voltage

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 March 1995
Status: active
Page Count: 10
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

For devices incorporating overcurrent protection having rated voltages not exceeding 440 V a.c., rated currents not exceeding 125 A and rated short-circuit capacities not exceeding 25 000 A for operation at 50 Hz or 60 Hz.

Document History

December 3, 2020
Draft BS IEC 61009-2-1 Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) - Part 2-1: RCBOs according to 4.1.1
A description is not available for this item.
BS EN 61009-2-1
March 15, 1995
Residual Current Operated Circuit- Breakers with Integral Overcurrent Protection for Household and Similar Uses (RCBO'S) Part 2-1: Applicability of the General Rules to RCBO'S Functionally Independent of Line Voltage
For devices incorporating overcurrent protection having rated voltages not exceeding 440 V a.c., rated currents not exceeding 125 A and rated short-circuit capacities not exceeding 25 000 A for...
March 15, 1995
Residual Current Operated Circuit- Breakers with Integral Overcurrent Protection for Household and Similar Uses (RCBO'S) Part 2-1: Applicability of the General Rules to RCBO'S Functionally Independent of Line Voltage
For devices incorporating overcurrent protection having rated voltages not exceeding 440 V a.c., rated currents not exceeding 125 A and rated short-circuit capacities not exceeding 25 000 A for...

References

Advertisement