ANS 55.1
Solid Radioactive Waste Processing System for Light-Water-Cooled Reactor Plants
| Organization: | ANS |
| Publication Date: | 1 January 1992 |
| Status: | active |
| Page Count: | 52 |
scope:
This standard sets forth the design, construction, and
performance requirements for a solid radioactive waste processing
system for light-water-cooled reactor plants. For the purposes of
this standard, the solid radioactive waste processing system begins
at the interface with the liquid radioactive waste processing
system boundary and at the inlets to the spent resin, filter
sludge, evaporator concentrate, and phase separator tanks. In
addition, this standard pertains to dry active waste, mixed waste,
and other solid radioactive waste forms that are generated as part
of the operation and maintenance of lightwater- cooled reactor
plants. The system includes facilities for temporary (up to 30 days
of anticipated normal waste generation) on-site storage of packaged
waste but terminates at the point of loading the filled drums and
other containers on a vehicle for shipping off-site to a licensed
disposal site or transfer to interim (up to 5 yr) on-site storage
facilities. The solid radioactive waste processing system is not a
safety-class system as defined by American National Standard
Nuclear Safety Criteria for the Design of Stationary Pressurized
Water Reactor Plants, ANSI/ANS-51.1- 1983
(R1988) [1]1 or as defined in American National
Standard Nuclear Safety Criteria for the Design of Stationary
Boiling Water Reactor Plants, ANSI/ANS-52.1-1983(R
1Numbers in brackets refer to corresponding numbers in Section 11, References.
Document History