DIN EN ISO 105-X12
Textiles - Tests for colour fastness - Part X12: Colour fastness to rubbing (ISO 105-X12:2001)
| Organization: | DIN |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials.
The method is applicable to textiles made from all fibres in the form of yarn or fabric, including textile floor coverings, whether dyed or printed.
Two tests may be made, one with a dry rubbing cloth and one with a wet rubbing cloth.
Document History