DS/ISO 7413

Hexagon nuts for structural bolting, style 1, hot-dip galvanized (oversize tapped) - Product grades A and B - Property classes 5, 6 and 8

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
Page Count: 4
ICS Code (Nuts): 21.060.20
scope:

The Standard gives specifications for hexagon nuts, style l, with metric dimensions in property classes 5, 6 and 8, hot-dip galvanized in accordance with ISO 1461 and tapped oversize to tolerance class 6AX. The Standard covers thread sizes from M10 up to and including M36, product grade A for sizes up to and including M16, and product grade B for sizes over M16.

Document History

DS/ISO 7413
January 1, 1986
Hexagon nuts for structural bolting, style 1, hot-dip galvanized (oversize tapped) - Product grades A and B - Property classes 5, 6 and 8
The Standard gives specifications for hexagon nuts, style l, with metric dimensions in property classes 5, 6 and 8, hot-dip galvanized in accordance with ISO 1461 and tapped oversize to tolerance...
Advertisement