NPFC - MIL-V-24694/2

VALVE, HYDRAULIC RELIEF, 1.5 - 35 BAR, 10 LPM CARTRIDGE TYPE

inactive
Buy Now
Organization: NPFC
Publication Date: 28 October 1987
Status: inactive
Page Count: 2
scope:

This specification is approved for use within the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the hydraulic relief valve described herein shall consist of this document and the latest issue of MIL-V-24694. TABLE I. Pressure class.

Nominal set pressure Class range, differential --------------------------------------------- Bar (1 × 105 pascals) lb/in2 ------------------------------------- -A 1.4 - 7.0 20.3 - 101.5 -B 7.0 - 14.0 101.5 - 203 -C 14.0 - 20.0 203 - 290 -D 20.0 - 28.0 290 - 406 -E 28.0 - 35.0 406 - 507.5

TABLE II. Adjustment type.

Dash letters Description ---------------------------------- IN Internal adjustment EX External adjustment

Document History

April 7, 2021
Valve Hydraulic Relief, 1.5 - 35 Bar, 10 LPM Cartridge Type
A description is not available for this item.
June 8, 2016
VALVE, HYDRAULIC RELIEF, 1.5 – 35 BAR, 10 LPM CARTRIDGE TYPE
A description is not available for this item.
MIL-V-24694/2
October 28, 1987
VALVE, HYDRAULIC RELIEF, 1.5 - 35 BAR, 10 LPM CARTRIDGE TYPE
This specification is approved for use within the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The...

References

Advertisement