CENELEC - HD 22.7 S2
Rubber Insulated Cables of Rated Voltages up to and Including 450/750 V Part 7: Cables with Increased Heat Resistance for Internal Wiring for a Conductor Temperature of 110 Degrees C
inactive
| Organization: | CENELEC |
| Publication Date: | 1 September 1995 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Cables): | 29.060.20 |
Document History
January 1, 1999
AMD 1 Rubber Insulated Cables of Rated Voltages up to and Including 450/750 V Part 7: Cables with Increased Heat Resistance for Internal Wiring for a Conductor Temperature of 110 Degrees C
A description is not available for this item.
HD 22.7 S2
September 1, 1995
Rubber Insulated Cables of Rated Voltages up to and Including 450/750 V Part 7: Cables with Increased Heat Resistance for Internal Wiring for a Conductor Temperature of 110 Degrees C
A description is not available for this item.