IEC 60512-1-2

Connectors for Electronic Equipment - Tests and Measurements - Part 1-2: General Examination - Test 1b: Examination of Dimension and Mass

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2002
Status: active
Page Count: 16
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Scope and object

This part of IEC 60512, when required by the detail specification, is used for testing electromechanical components within the scope of IEC technical committee 48. This test may also be used for similar devices when specified in a detail specification.

The object of this test is to define a standard test method for the examination of dimension and mass of electromechanical components.

Document History

IEC 60512-1-2
February 1, 2002
Connectors for Electronic Equipment - Tests and Measurements - Part 1-2: General Examination - Test 1b: Examination of Dimension and Mass
Scope and object This part of IEC 60512, when required by the detail specification, is used for testing electromechanical components within the scope of IEC technical committee 48. This test may...

References

Advertisement