DS/EN 302217-2-1 V1.1.3

Fixed Radio Systems - Characteristics and requirements for point-to-point equipment and antennas - Part 2-1: System-dependent requirements for digital systems operating in frequency bands where frequency co-ordination is applied

inactive
Organization: DS
Publication Date: 9 August 2005
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

The present document summarizes all system-dependent requirements for Point-to-Point (P-P) equipment in applications deployed in bands where frequency co-ordination is generally applied. These requirements are introduced in two different clauses sub-sets: - Main requirements are requirements that are also related to the "essential requirements" under article 3.2 of the R&TTE Directive [1] and further detailed in EN 302 217-2-2 [16]. - Complementary requirements are requirements that are not related to essential requirements under article 3.2 of the R&TTE Directive [1]. Nevertheless they are considered having been commonly agreed for proper system operation and deployment when specific deployment conditions or compatibility requirements are present. Compliance to all or some of these requirements is made on a voluntary basis. Description and limits for parameters relevant to essential requirements under article 3.2 of R&TTE Directive [1] are given in EN 302 217-2-2 [16].

Document History

April 19, 2010
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 2-1: System-dependent requirements for digital systems operating in frequency bands where frequency co-ordination is applied
The present document summarizes all system-dependent requirements for Point-to-Point (P-P) equipment in applications deployed in bands where frequency co-ordination is generally applied. These...
Fixed Radio Systems - Characteristics and requirements for point-to-point equipment and antennas - Part 2-1: System-dependent requirements for digital systems operating in frequency bands where frequency co-ordination is applied
The present document summarizes all system-dependent requirements for Point-to-Point (P-P) equipment in applications deployed in bands where frequency co-ordination is generally applied. These...
DS/EN 302217-2-1 V1.1.3
August 9, 2005
Fixed Radio Systems - Characteristics and requirements for point-to-point equipment and antennas - Part 2-1: System-dependent requirements for digital systems operating in frequency bands where frequency co-ordination is applied
The present document summarizes all system-dependent requirements for Point-to-Point (P-P) equipment in applications deployed in bands where frequency co-ordination is generally applied. These...
Advertisement