FORD - ESB-M7C53-A2
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HEAT RESISTANT - ALUMINUM FILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 24 March 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity and temperature extremes.
Document History
April 5, 2012
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HEAT RESISTANT - ALUMINUM FILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity and...
ESB-M7C53-A2
March 24, 2004
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HEAT RESISTANT - ALUMINUM FILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity...
July 19, 1990
RUST PREVENTIVE COMPOUND, SPRAYABLE WAX TYPE HEAT RESISTANT - ALUMINUM FILLED
1. SCOPE The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity...