MODUK - DEF STAN 59-56: PART 1

Plugs and Sockets, Electrical Part 1: Standard and Maintenance Ranges List of Items Approved to BS CECC 75201.001

inactive
Organization: MODUK
Publication Date: 17 March 1995
Status: inactive
Page Count: 353
scope:

This Defence Standard invokes the requirements of CECC 75201.001 Issue 2 for Plugs and Sockets Electrical for Ministry of Defence use.

This Standard is to be used as a cross reference guide between NATO Stock Numbers/CECC Specification Number/Style Reference (formerly Pattern 602).

This Standard covers a range of Plugs and Sockets Electrical, which were originally covered by MOD Specification EL 2112 and are suitable for airframe fit applications and also general purpose and development applications.

This Standard includes the free connector (Style D) which is available with grounding fingers incorporated in the housing(Shell), to improve electrical continuity between mated plugs and sockets and provide shielding capability.

The environment resistant (non-barrier sealed) styles of Plugs and Sockets Electrical have removable crimp contacts, with contact insertion and extraction being carried out from the rear of the plug or socket using the appropriate insertion and extraction tool. To ensure compliance with the specification such plugs and sockets shall have a full compliment of contacts fitted and unwired contacts shall have filler plugs fitted in the sealing grommet. These styles are defined, in BS CECC 75201.001 as Performance Level 1.

Barrier sealed and hermetically sealed styles of plugs and sockets have non-removable solder termination contacts. These styles are defined in BS CECC 75201.001 as Performance Level 2.

For the purpose of this Standard Styles A, C, D, E and F are listed with a finish of cadmium.

Document History

March 17, 1995
Plugs and Sockets, Electrical Part 1: Standard and Maintenance Ranges List of Items Approved to BS CECC 75201.001
This Defense Standard invokes the requirements of CECC 75201.001 Issue 2 for Plugs and Sockets Electrical for Ministry of Defense use. This Standard is to be used as a cross reference guide between...
March 17, 1995
Plugs and Sockets, Electrical Part 1: Standard and Maintenance Ranges List of Items Approved to BS CECC 75201.001
This Defence Standard invokes the requirements of CECC 75201.001 Issue 2 for Plugs and Sockets Electrical for Ministry of Defence use. This Standard is to be used as a cross reference guide between...
DEF STAN 59-56: PART 1
March 17, 1995
Plugs and Sockets, Electrical Part 1: Standard and Maintenance Ranges List of Items Approved to BS CECC 75201.001
This Defence Standard invokes the requirements of CECC 75201.001 Issue 2 for Plugs and Sockets Electrical for Ministry of Defence use. This Standard is to be used as a cross reference guide between...
January 1, 1995
Plugs and Sockets, Electrical Part 1: Standard and Maintenance Ranges List of Items Approved to BS CECC 75201.001
This Defence Standard invokes the requirements of CECC 75201.001 Issue 2 for Plugs and Sockets Electrical for Ministry of Defence use. This Standard is to be used as a cross reference guide between...
January 2, 1976
Plugs and Sockets, Electrical, Pattern 602 Part 1: Standard and Maintenance Ranges
A description is not available for this item.
Advertisement