MODUK - DEF STAN 59-62: 90/040

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: active
Page Count: 3
scope:

CONCISE DETAILS

This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:

DTL circuit with TWO identical multiple circuits. Each circuit has TWO POSITIVE NAND GATES with TWO INPUTS the OUTPUTS from which are connected to a BISTABLE SEQUENTIAL CIRCUIT with separate CLOCK and PRESET INPUTS.

The circuit is in a Ceramic Dual-in-Line encapsulation and is designed to operate over the positive supply voltage range 4.75V to 5.25V and over the ambient temperature range 0°C to +75°C.

Document History

DEF STAN 59-62: 90/040
January 1, 1969
Integrated Circuit
CONCISE DETAILS This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for: DTL circuit with TWO identical multiple circuits. Each...

References

Advertisement