FORD - WSS-M4J213-A7

UNSATURATED POLYESTER PUTTY/STOPPER ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 25 October 2004
Status: inactive
Page Count: 2
scope:

The materials defined by these specifications are polyester lacquer technologies VOC optimized; lacquer, hardener, accelerator, anti-foaming agent, color concentrate and stopper/putty filler, a polyurethane lacquer and its associated hardener/activator. They are suitable for finishing purposes on wood veneer assemblies. The lacquer is unsaturated polyester A1, the accelerator cobalt, free of paraffin A2, the anti-foaming agent (defoamer) additive promoting ventilation A3, the hardener A4 and a color concentrate to tint or shade lacquers A5. A6 is a polyurethane lacquer used to provide a satin finish, the Polyurethane hardener is A8. A7 is a putty stopper for lacquer repair purposes. The lacquer seals the veneer assembly and aids UV performance.

Document History

May 15, 2012
UNSATURATED POLYESTER PUTTY/STOPPER, JAGUAR LAND ROVER ONLY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are polyester lacquer technologies VOC optimized; lacquer, hardener, accelerator, anti-foaming agent, color concentrate and stopper/putty filler, a...
WSS-M4J213-A7
October 25, 2004
UNSATURATED POLYESTER PUTTY/STOPPER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are polyester lacquer technologies VOC optimized; lacquer, hardener, accelerator, anti-foaming agent, color concentrate and stopper/putty filler, a...
October 13, 2003
UNSATURATED POLYESTER PUTTY/STOPPER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are polyester lacquer technologies VOC optimized; lacquer, hardener, accelerator, anti-foaming agent, color concentrate and stopper/putty...

References

Advertisement