DS/ISO 6072

Hydraulic fluid power - Compatibility between elastomeric materials and fluids

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
Page Count: 20
ICS Code (Fluid power systems in general): 23.100.01
scope:

The standard provides formulations, mixing and vulcanization procedures for three types of elastomeric compositions: a) acrylonitrile-butadiene rubber (NBR 1); b) fluoroelastomers (FPM 1); c) ethylene propylene diene rubber (EPDM 1). - These procedures evaluate the effect of mineral-based and fireresistant hydraulic fluids upon such compositions by measurement, under controlled conditions, of physical properties of standard test pieces of the suitable test elastomer before an...

Document History

DS/ISO 6072
January 12, 1989
Hydraulic fluid power - Compatibility between elastomeric materials and fluids
The standard provides formulations, mixing and vulcanization procedures for three types of elastomeric compositions: a) acrylonitrile-butadiene rubber (NBR 1); b) fluoroelastomers (FPM 1); c)...
Advertisement