ETSI - PRETS 300 672

Transmission and Multiplexing (TM); Relevant Generic Characteristics of Optical Amplifier Devices and Sub-Systems

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 12
scope:

This European Telecommunication Standard (ETS) applies to Optical Amplifier (OA) devices and subsystems to be used in transmission networks. It covers both Optical Fibre Amplifiers (OFAs) and Semiconductor Optical Amplifiers (SOAs).

The object of this ETS is to specify those generic characteristics relevant for the use of OA devices (as power amplifiers, pre-amplifiers or line amplifiers) and OA sub-systems (as optically amplified transmitters or optically amplified receivers), primarily for applications in digital transmission.

NOTE 1: As far as OFAs are concerned, the present ETS has been prepared from experience with Erbium-doped, silica-based fibre amplifiers, operating in the 1 550 nm wavelength region. Future OFAs, based on different active fibres and possibly operating in different wavelength regions, are not intended to be excluded from this ETS and may lead to additional specifications, as well as to modifications of the existing ones.

NOTE 2: The OFA aspects of the present ETS are mainly based on ITU-T Recommendations G.661 [3] and G.662 [4].

Document History

January 1, 1996
Transmission and Multiplexing (TM); Relevant Generic Characteristics of Optical Amplifier Devices and Sub-Systems
A description is not available for this item.
January 1, 1996
Transmission and Multiplexing (TM); Relevant Generic Characteristics of Optical Amplifier Devices and Sub-Systems
This final draft European Telecommunication Standard (ETS) applies to Optical Amplifier (OA) devices and subsystems to be used in transmission networks. It covers both Optical Fibre Amplifiers (OFAs)...
PRETS 300 672
January 1, 1995
Transmission and Multiplexing (TM); Relevant Generic Characteristics of Optical Amplifier Devices and Sub-Systems
This European Telecommunication Standard (ETS) applies to Optical Amplifier (OA) devices and subsystems to be used in transmission networks. It covers both Optical Fibre Amplifiers (OFAs) and...

References

Advertisement