DIN EN ISO 8765

Hexagon head bolts with metric fine pitch thread - Product grades A and B (ISO 8765:1999); English version od DIN EN ISO 8765

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2001
Status: inactive
Page Count: 15
ICS Code (Bolts, screws, studs): 21.060.10

Document History

October 1, 2022
Fasteners - Hexagon head bolts, with fine pitch thread - Product grades A and B (ISO 8765:2022)
A description is not available for this item.
July 1, 2020
Hexagon head bolts with metric fine pitch thread - Product grades A and B (ISO/DIS 8765:2020); German and English version prEN ISO 8765:2020
A description is not available for this item.
June 1, 2011
Hexagon head bolts with metric fine pitch thread - Product grades A and B (ISO 8765:2011)
This International Standard specifies the characteristics of hexagon head bolts with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
DIN EN ISO 8765
March 1, 2001
Hexagon head bolts with metric fine pitch thread - Product grades A and B (ISO 8765:1999); English version od DIN EN ISO 8765
A description is not available for this item.
Advertisement