GSA - TT-C-00542F

COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING

inactive
Organization: GSA
Publication Date: 17 October 1995
Status: inactive
Page Count: 5
scope:

This specification covers one type and two classes of single component, aromatic, oil-free, moisture curing polyurethane coating with a VOC level of 350 g/L maximum for pigmented, and 400 g/L maximum for clear. This material is cured by chemical reaction with moisture from the air. The coating offers good resistance to abrasion, chemicals, and stains, and provides maximum washability and durability. It imparts a glossy, tile-like finish.

intended Use:

This product can be used indoors to provide a chemical and abrasion resistant, easy to clean coating for concrete floors and as a topcoat for metal equipment. Since yellowing will occur with... View More

Document History

September 13, 1999
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
A description is not available for this item.
September 13, 1999
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
A description is not available for this item.
TT-C-00542F
October 17, 1995
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
This product can be used indoors to provide a chemical and abrasion resistant, easy to clean coating for concrete floors and as a topcoat for metal equipment. Since yellowing will occur with exposure...
July 14, 1978
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
The coatings covered by this specification are oil-free and moisture-curing, clear or pigmented. They are designed for use on floors, walls machinery, equipment, and other surfaces where good...
June 3, 1975
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
A description is not available for this item.
February 13, 1975
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
A description is not available for this item.
November 15, 1973
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
A description is not available for this item.
September 13, 1972
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
A description is not available for this item.
September 23, 1970
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
A description is not available for this item.
April 22, 1968
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
A description is not available for this item.
April 19, 1966
COATING, POLYURETHANE, OIL-FREE, MOISTURE CURING
A description is not available for this item.

References

Advertisement