DS/ETS 300576
European digital cellular telecommunications system (Phase 2) - Modulation (GSM 05.04)
active, Most Current
| Organization: | DS |
| Publication Date: | 31 January 1995 |
| Status: | active |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
The modulator receives the bits from the encryption unit, see GSM 05.01, and produces an RF signal. The filtering of the RF signal necessary to obtain the spectral purity is not defined, neither are the tolerances associated with the theoretical filter requirements specified. These are contained in GSM 05.05.
Document History
DS/ETS 300576
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Modulation (GSM 05.04)
The modulator receives the bits from the encryption unit, see GSM 05.01, and produces an RF signal. The filtering of the RF signal necessary to obtain the spectral purity is not defined, neither are...