DS/EN ISO 11116-2
Gas cylinders - 17E taper thread for connection of valves to gas cylinders - Part 2: Inspection gauges
inactive, Most Current
| Organization: | DS |
| Publication Date: | 21 February 2000 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This part of EN ISO 11116 specifies types, dimensions and principles of the use of gauges, to be used in conjunction with the taper thread specified in EN ISO 11116-1.
Document History
DS/EN ISO 11116-2
February 21, 2000
Gas cylinders - 17E taper thread for connection of valves to gas cylinders - Part 2: Inspection gauges
This part of EN ISO 11116 specifies types, dimensions and principles of the use of gauges, to be used in conjunction with the taper thread specified in EN ISO 11116-1.