NPFC - KKK-T-2107

TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 September 1991
Status: active
Page Count: 65
scope:

This specification covers diesel or gasoline engine driven, four-wheel, two-rear-wheel drive, truck chassis, trucks and truck tractors having minimum gross vehicle weights (GVW) of 6350 to 9530 kilograms (kg) (14,000 to 21,000 pounds), for normal operating conditions. Vehicles procured under this specification are commercial items which are warranted by the manufacturer as specified in acquisition documents (for military contracts) or as specified in 6.5 through 6.5.4 (for civil agency contracts).

The vehicle shall be one of the types and classes shown in table I, as specified (see 6.2): TABLE I. Vehicle classification.

Type Nomenclature Class ---------------------------------------------------------------------- I Chassis, Truck, with Cab (see 3.5.1). - - C D II Truck Tractor, with Cab (see 3.5.2). - - C D III Truck, Stake, with Cab (see 3.5.3). - - C D IV Truck, Dump, with Cab (see 3.5.4). - - C D V Truck, Wrecker, with Cab (see 3.5.5 and MIL-T-62491). - - - - VI Truck, Maintenance, with Cab (see 3.5.6). - - C D VII Truck, Van, with Cab (see 3.5.7). - - C D VIII Truck, Refrigerator Van, with Cab (see 3.5.8). - - C D IX Chassis, Truck, Forward Control, Without Cab (see 3.5.9) A B - -

The class of the vehicle shall be determined by its minimum gross vehicle weight rating as follows:

Class A - 6350 kg (14,000 pounds) Class B - 7250 kg (16,000 pounds) Class C - 8600 kg (19,000 pounds) Class D - 9530 kg (21,000 pounds).

intended Use:

The vehicles covered by this specification are intended for general non-tactical use by the Government in transporting personnel or cargo; for use in performance of the maintenance and... View More

Document History

KKK-T-2107
September 15, 1991
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
This specification covers diesel or gasoline engine driven, four-wheel, two-rear-wheel drive, truck chassis, trucks and truck tractors having minimum gross vehicle weights (GVW) of 6350 to 9530...
August 1, 1990
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.
August 1, 1989
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.
October 1, 1987
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.
October 1, 1986
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.
October 1, 1985
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.
October 1, 1984
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.
October 1, 1983
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.
October 15, 1982
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.
October 15, 1981
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.
January 2, 1981
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.
November 1, 1979
TRUCKS AND TRUCK TRACTORS: COMMERCIAL, DIESEL OR GASOLINE ENGINE DRIVEN, 6350 TO 9530 KILOGRAMS (14,000 TO 21,000 POUNDS) GVW, 4X2
A description is not available for this item.

References

Advertisement