AIA/NAS - NAS1791

Nut, Self-Locking, Plate - Two Lug, Floating, Variable Counterbore, Replaceable Nut Element 125 ksi Ftu, 450 Degrees F and 800 Degrees F

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 January 1978
Status: inactive
Page Count: 3

Document History

May 29, 2015
NUT, SELF-LOCKING, PLATE, TWO LUG, FLOATING, VARIABLE COUNTERBORE, REPLACEABLE NUT ELEMENT, 125 KSI FTU, 450 °F AND 800 °F
A description is not available for this item.
May 31, 2013
NUT, SELF-LOCKING, PLATE, TWO LUG, FLOATING, VARIABLE COUNTERBORE, REPLACEABLE NUT ELEMENT, 125 KSI FTU, 450 °F AND 800 °F
A description is not available for this item.
February 29, 2012
NUT, SELF-LOCKING, PLATE, TWO LUG, FLOATING, VARIABLE COUNTERBORE, REPLACEABLE NUT ELEMENT, 125 KSI FTU, 450 °F AND 800 °F
A description is not available for this item.
July 1, 2001
Nut, Self-Locking, Plate - Two Lug, Floating, Variable Counterbore, Replaceable Nut Element 125KSI Ftu, 450 Degrees F and 800 Degrees F
A description is not available for this item.
November 1, 1978
NUT, SELF-LOCKING, PLATE - TWO LUG, FLOATING, VARIABLE COUNTERBORE, REPLACEABLE NUT ELEMENT 125KSI FTU, 450°F AND 800°F
A description is not available for this item.
NAS1791
January 1, 1978
Nut, Self-Locking, Plate - Two Lug, Floating, Variable Counterbore, Replaceable Nut Element 125 ksi Ftu, 450 Degrees F and 800 Degrees F
A description is not available for this item.

References

Advertisement