DS/EN 27372

Trade data interchange - Trade data elements directory (ISO 7372, 1st edition 1986)

inactive, Most Current
Organization: DS
Publication Date: 31 May 1989
Status: inactive
ICS Code (IT applications in transport): 35.240.60
scope:

The standard is an adoption of the United Nations Economic Commission for Europe (UNECE), Trade Facilitation, Trade Data Elements Directory (TSED),Sections 1, 2, 3, 4 and 9. It is opdated by a Maintenance Agency and it is always the most recent edition of the UNECE/TDED to which this endorsement notice applies. Information on the Maintenance Agency for IS0 7372 may be obtained on application to the Secretary General, International Organization for Standardization in ISO 3166.

Document History

DS/EN 27372
May 31, 1989
Trade data interchange - Trade data elements directory (ISO 7372, 1st edition 1986)
The standard is an adoption of the United Nations Economic Commission for Europe (UNECE), Trade Facilitation, Trade Data Elements Directory (TSED),Sections 1, 2, 3, 4 and 9. It is opdated by a...
Advertisement