DLA - SMD-5962-88733 REV C

MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 BIT MULTIPLIER, ACCUMULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 December 1992
Status: inactive
Page Count: 23
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Multiply time 01 See 6.7 16 × 16 multiplier accumulator 55 ns 02 See 6.7 16 × 16 multiplier accumulator 65 ns 03 See 6.7 16 × 16 multiplier accumulator 75 ns 04 See 6.7 16 × 16 multiplier accumulator 30 ns 05 See 6.7 16 × 16 multiplier accumulator 40 ns

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline T See figure 1 (64-lead, .915" × .915" × .090"), leaded chip carrier package X D-13 (66-lead, 3.240" × .920" × .225"), dual-in-line package 1/ Y C-7 (68-terminal, .962" × .962" × .120"), square chip carrier Z P-BC (68-pin, 1.135" × 1.135" × .345"), pin grid array

Supply voltage range - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC output current - - - - - - - - - - - - - - - - - - - - - - - - 10 mA Maximum power dissipation 2/ - - - - - - - - - - - - - - - - - - 1.2 W Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Case T - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 28°C/W Cases X, Y, Z - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix c Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - - - - - - - - - −65°C to +150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ground voltage (GND) - - - - - - - - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - - - - - - - - - - 2.0 V dc to 6.0 V dc Input low voltage (VIL) - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +0.8 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 15, 1997
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 BIT MULTIPLIER, ACCUMULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88733 REV C
December 17, 1992
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 BIT MULTIPLIER, ACCUMULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 15, 1992
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 BIT MULTIPLIER, ACCUMULATOR, MONOLITHIC SILICON
A description is not available for this item.
May 14, 1992
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 BIT MULTIPLIER, ACCUMULATOR, MONOLITHIC SILICON
A description is not available for this item.
April 28, 1989
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 BIT MULTIPLIER, ACCUMULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement