ASME B36.10M

WELDED AND SEAMLESS WROUGHT STEEL PIPE (REVISION OF ANSI B36.10 -1979) (R 1995)

inactive
Buy Now
Organization: ASME
Publication Date: 29 November 1985
Status: inactive
Page Count: 27
scope:

This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures.

The word pipe is used as distinguished from tube to apply to tubular products of dimensions commonly used for pipeline and piping systems. Pipe dimensions of sizes 12 in. and smaller have outside diameters numerically larger than corresponding sizes. In contrast, the outside diameters of tubes are numerically identical to the size number for ali sizes.

Document History

June 30, 2022
Welded and Seamless Wrought Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word “pipe” is used, as distinguished from “tube”, to...
October 12, 2018
Welded and Seamless Wrought Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from tube, to...
January 11, 2016
Welded and Seamless Wrought Steel Pipe
A description is not available for this item.
August 31, 2015
Welded and Seamless Wrought Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from tube, to...
October 25, 2004
Welded and Seamless Wrought Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from tube, to...
January 1, 2004
Welded and Seamless Wrought Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from tube, to...
January 1, 2000
Welded and Seamless Wrought Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word pipe is used as distinguished from rube to apply...
January 1, 1996
Welded and Seamless Wrought Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word pipe is used .as distinguished from tube to...
January 1, 1995
Welded and Seamless Wrought Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word pipe is used as distinguished from tube to apply...
ASME B36.10M
November 29, 1985
WELDED AND SEAMLESS WROUGHT STEEL PIPE (REVISION OF ANSI B36.10 -1979) (R 1995)
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word pipe is used as distinguished from tube to apply...
October 31, 1979
Welded and Seamless Wrought Steel Pipe
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe, for high or low temperatures and pressures. The word pipe is used as distinguished from tube to...
January 1, 1975
Welded and Seamless Wrought Steel Pipe
This Standard covers the standardization of dimen· sions of welded and seamless wrought steel pipe, for high or low temperatures and pressures. The word pipe is used as distinguished from tube to...
July 28, 1970
Wrought Steel and Wrought Iron Pipe
This Standard covers the standardization of dimensions of welded wrought iron pipe, and welded and seamless steel pipe, for high or low temperatures and pressures. The Word pipe is distinguished...

References

Advertisement