DLA - SMD-5962-89975 REV B
MICROCIRCUIT, LINEAR, WIDEBAND, BUFFER AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 June 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 CLC110 Wideband buffer amplifier 02 EL2072 Wideband buffer amplifier
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package
Supply voltage (VS) - - - - - - - - - - - - - - - ±7 V dc Output current (IOUT) - - - - - - - - - - - - - - ±70 mA Power dissipation (PD): Device type 01 - - - - - - - - - - - - - - - - 200 mW Device type 02 - - - - - - - - - - - - - - - - 1.2 W Junction temperature (TJ) - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction-to-ambient (ΘJA) - - 100°C/W Thermal resistance, junction-to-case (ΘJC) - - - See MIL-M-38510, appendix C
Supply voltage (VS) - - - - - - - - - - - - - - - ±5 V dc Ambient operating temperature range (TA) - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History