CSA - S474-04

Concrete Structures

inactive
Organization: CSA
Publication Date: 1 August 2004
Status: inactive
Page Count: 68
scope:

This Standard specifies material selection, design, and construction requirements for fixed concrete offshore structures. It is intended for use by engineers experienced in the design and construction of offshore structures.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Legends to equations and figures are considered requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

July 1, 2007
Concrete Structures
This Standard specifies material selection, design, and construction requirements for fixed concrete offshore structures. It is intended for use by engineers experienced in the design and...
August 1, 2004
Concrete Structures
This Standard specifies material selection, design, and construction requirements for fixed concrete offshore structures. It is intended for use by engineers experienced in the design and...
August 1, 2004
Concrete structures
This Standard specifies material selection, design, and construction requirements for fixed concrete offshore structures. It is intended for use by engineers experienced in the design and...
S474-04
August 1, 2004
Concrete Structures
This Standard specifies material selection, design, and construction requirements for fixed concrete offshore structures. It is intended for use by engineers experienced in the design and...
January 1, 2004
Concrete structures
This Standard specifies material selection, design, and construction requirements for fixed concrete offshore structures. It is intended for use by engineers experienced in the design and...
January 1, 2004
Concrete structures
This Standard specifies material selection, design, and construction requirements for fixed concrete offshore structures. It is intended for use by engineers experienced in the design and...
January 1, 1994
Concrete Structures
This Standard provides requirements for material selection, design, and construction of fixed concrete offshore structures. It is intended for use by engineers experienced in the design and...

References

Advertisement