NPFC - MIL-DTL-11484/103
LAPEL BUTTON, DISTINGUISHED CAREER SERVICE AWARD, ENVIRONMENTAL PROTECTION AGENCY
| Organization: | NPFC |
| Publication Date: | 27 September 1996 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.
MATERIAL: Red Brass FINISH: Gold Plated, Matte Finish, Polished Highlights and shall match TIOH Metal Finish chip Number S. DIMENSIONS: DIAMETER: 9/16 inch (1.43 cm) (REF) THICKNESS (At Edge): 0.060 inch ± 0.005 inch (0.152 cm ± 0.012 cm)
NOTES:
1. The term (REF) refers to the measurements taken from the Government furnished hub or die.
2. Attaching device shall be prong with pick and flat ball clutch. The prong shall be centered on the reverse side and fused or soldered to the lapel button.
CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.
Document History