DS/IEC 60488-2 CD-ROM
Standard digital interface for programmable instrumentation - Part 2: Codes, formats, protocols and common commands
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 26 July 2005 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This standard specifies a set of codes and formats to be used by devices connected via the IEEE 488.2 bus. This standard also defines communication protocols neccessary to effect application independent device-dependent message exchanges and further defines common commands and chracteristics useful in instrument system applications.
Document History
DS/IEC 60488-2 CD-ROM
July 26, 2005
Standard digital interface for programmable instrumentation - Part 2: Codes, formats, protocols and common commands
This standard specifies a set of codes and formats to be used by devices connected via the IEEE 488.2 bus. This standard also defines communication protocols neccessary to effect application...