NAVISTAR - CEMS AT-3

Method of Calculating D(IB) and D(IC) for Heat Treatable Steels

inactive
Organization: NAVISTAR
Publication Date: 1 July 1999
Status: inactive
Page Count: 22
scope:

1.0 SCOPE

This method covers a procedure for calculating minimum, mean, and maximum ideal critical diameters (DI, for base chemical composition (Dm) and for case chemical composition Dlc wrought and cast heat treatable steels. The calculated values of D are intend to serve as a guide to the range of hardenability that can be expected for a grade of steels. Steels without standard hardenability (H) bands can be therefore be compared to those with H bands.

Document History

February 1, 2018
VOID - Method Of Calculating DIB And DIC For Heat Treatable Steels
A description is not available for this item.
October 1, 2001
Method of Calculating D(IB) and D(IC) for Heat Treatable Steels
This method covers a procedure for calculating minimum, mean, and maximum ideal critical diameters (DI) for base chemical composition (DIB) and for the case chemical composition DIC of wrought and...
CEMS AT-3
July 1, 1999
Method of Calculating D(IB) and D(IC) for Heat Treatable Steels
1.0 SCOPE This method covers a procedure for calculating minimum, mean, and maximum ideal critical diameters (DI, for base chemical composition (Dm) and for case chemical composition Dlc wrought and...
Advertisement