DS/EN 301003-1 V1.1.3
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Peak cell rate modification by the connection owner; Part 1: Protocol specification [ITU-T Recommendation Q.2963.1 (1996), modified]
| Organization: | DS |
| Publication Date: | 8 December 1999 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
This first part of EN 301 003 specifies the signalling protocol for peak cell rate modification for the Broadband Integrated Services Digital Network (B-ISDN) at the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [1]) by means of the Digital Subscriber Signalling System No. two (DSS2). In addition, the present document specifies the protocol requirements at the T B reference point where the service is provided to the user via a private B-ISDN.
Document History